EN
  • EN
  • DE

MC74VHCT245ADTG

Part No MC74VHCT245ADTG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 8BIT N-INV 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 128571-MC74VHCT245ADTG
Ultra Librarian 3D Model Ultra Librarian MC74VHCT245ADTG CAD Model

Description

ON Semiconductor MC74VHCT245ADTG Octal Bus Transceiver

The MC74VHCT245ADTG from ON Semiconductor is a high-speed octal bus transceiver designed to address the needs for efficient and reliable data transfer in modern electronic systems. This integrated circuit is a member of the VHCT family and is particularly suitable for driving bus lines or buffer memory address registers thanks to its bidirectional interface.

Constructed with advanced silicon-gate CMOS technology, the MC74VHCT245ADTG offers the high-speed operation of LSTTL combined with the low power consumption of standard CMOS integrated circuits. This makes it an excellent choice for interfacing with different logic levels, ranging from 3.3V to 5V, allowing for flexible integration into mixed-voltage systems.

The device features an octal non-inverting bus transceiver with 3-state outputs, which means that each of the eight channels can be independently controlled. The 3-state outputs allow for connection to a bus-oriented system without the risk of bus contention. This is especially useful in multiplexed bus applications where output enable signals are required.

The MC74VHCT245ADTG operates at a voltage range of 4.5V to 5.5V, ensuring compatibility with TTL power supply levels. Its inputs are TTL voltage level compatible, which simplifies the design process by allowing direct interfacing with TTL logic without the need for additional level shifting components.

The transceiver's package is a TSSOP-20, which stands for Thin Shrink Small Outline Package with 20 leads. This compact form factor makes it suitable for space-constrained applications while still providing robust performance. Furthermore, the device is characterized for operation from -40°C to +85°C, guaranteeing functionality across a wide range of environmental conditions.

Key features of the MC74VHCT245ADTG include:

  • High-Speed CMOS Technology
  • TTL-Compatible Input Levels
  • Octal Bidirectional Transceiver with 3-State Outputs
  • Operating Voltage Range of 4.5V to 5.5V
  • Low Power Consumption
  • Industrial Operating Temperature Range of -40°C to +85°C
  • Compact TSSOP-20 Packaging

Overall, the MC74VHCT245ADTG is a versatile and reliable component that provides a high-performance solution for data bus transmission and buffering in a wide array of electronic applications, including computers, communication systems, and industrial control environments.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4294 $51.5280
285+ $0.3524 $100.4340
440+ $0.3414 $150.2160
610+ $0.3303 $201.4830
785+ $0.3193 $250.6505
1,050+ $0.2863 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess