EN
  • EN
  • DE

MC74VHCT541ADT

Part No MC74VHCT541ADT
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Octal Bus Buffer | IC BUF NON-INVERT 5.5V 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74VHCT541
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1220017-MC74VHCT541ADT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHCT541ADT CAD Model

Description

ON Semiconductor MC74VHCT541ADT Octal Bus Buffer

The MC74VHCT541ADT is a high-performance octal bus buffer from ON Semiconductor, designed to provide a seamless interface between two buses in a digital circuit. This integrated circuit is part of the high-speed CMOS family and is particularly well-suited for driving bus lines or buffer memory address registers owing to its robust output drivers and high current sinking capability.

Constructed with silicon gate CMOS technology, it has the advantage of high speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits. This makes the MC74VHCT541ADT an excellent choice for systems that require high-speed data transfer while maintaining energy efficiency.

Key Features:

  • Logic Type: Octal Bus Buffer
  • Number of Channels: 8
  • Output Type: 3-State
  • High Output Current: -32mA / 64mA
  • Supply Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: 8.5ns at 5V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-20
  • Compliance: Lead-Free / RoHS Compliant

The device features eight non-inverting buffers with 3-state outputs that can be placed in a high-impedance state effectively disconnecting the output from the bus. This feature is particularly useful in multiplexed bus applications where data integrity is critical, as it prevents data contention and ensures that only one device drives the bus at any given time.

The MC74VHCT541ADT operates over a broad voltage range and provides guaranteed performance over the full temperature range of -55°C to 125°C. Its fast propagation delay and transition times make it ideal for interfacing with high-speed microprocessors and can significantly improve the performance of a system.

With its industry-standard TSSOP-20 package, the MC74VHCT541ADT is easy to integrate into a wide variety of designs. The device is also lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Whether you're designing data communication systems, memory buffer interfaces, or input/output port expansions, the ON Semiconductor MC74VHCT541ADT offers a reliable and efficient solution for your buffering needs.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3061 $58.1590
460+ $0.2518 $115.8280
715+ $0.2437 $174.2455
985+ $0.2356 $232.0660
1,270+ $0.2275 $288.9250
1,695+ $0.2044 $346.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess