The ON Semiconductor MC74VHCT86ADT is a high-performance, quadruple 2-input Exclusive OR gate that operates from a 4.5V to 5.5V supply. It is a member of the high-speed CMOS family and is designed to interface with TTL levels while maintaining the CMOS low power consumption. The MC74VHCT86ADT is fabricated with silicon gate CMOS technology which ensures reliable operation, high noise immunity, and minimal power consumption.
This device features four independent Exclusive OR gates in a single package, making it an ideal choice for applications requiring logic comparison, parity generation, or controlled inversion operations. The MC74VHCT86ADT is designed to provide the logical performance necessary for use in a wide range of digital circuits.
Key Features:
- Supply Voltage Range: 4.5V to 5.5V, compatible with TTL levels.
- High-Speed Performance: Propagation delay time is significantly reduced, making it suitable for high-speed applications.
- Low Power Consumption: CMOS technology ensures minimal power consumption, which is critical for battery-operated devices.
- High Noise Immunity: The inherent characteristics of CMOS provide a high degree of immunity to electrical noise.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, which provides flexibility in interfacing with other logic families.
- Package: Available in a TSSOP-14 package, offering a compact footprint for space-constrained applications.
Applications:
The versatility of the MC74VHCT86ADT makes it suitable for a variety of applications, including:
- Function generators
- Digital signal processing
- Encryption systems
- Error detection and correction circuits
- Communication systems
In conclusion, the ON Semiconductor MC74VHCT86ADT is a reliable and efficient solution for designers looking to implement Exclusive OR logic functions with high-speed performance and low power consumption. Its compatibility with TTL levels and the ability to drive multiple loads make it a versatile choice for integrating into various digital systems.