The MC7805ACT from ON Semiconductor is a reliable fixed-voltage integrated circuit regulator designed to offer thermal overload protection, safe area protection, and a wide range of current and temperature operating conditions. This makes it an excellent choice for a variety of electronic applications that require a stable 5V power supply.
Key Features
- Output Voltage: 5V with a precision of ±2% at an output current range of up to 1A.
- Input Voltage Range: 7V to 35V, providing flexibility in various power supply configurations.
- Thermal Overload Protection: The device includes an internal thermal shutdown mechanism that protects the IC from overheating.
- Safe Area Protection: The regulator has built-in safe area protection, ensuring that the IC remains operational under load dump conditions.
- No External Components Required: The MC7805ACT is designed to work without the need for external components, although it is compatible with external capacitors to improve transient response.
- High Power Dissipation Capability: The TO-220 package provides excellent heat dissipation characteristics.
Applications
The MC7805ACT voltage regulator is versatile and can be used in a wide range of applications, including:
- Power supplies for electronic equipment
- On-board regulation for consumer electronics
- Linear power regulators for embedded systems
- Fixed voltage applications in industrial equipment
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC7805ACT is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding situations. Whether you are developing a new project or maintaining existing equipment, the MC7805ACT from ON Semiconductor is a dependable choice for your voltage regulation needs.