EN
  • EN
  • DE

MC7806BD2TR4

Part No MC7806BD2TR4
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description THREE-TERMINAL POSITIVE FIXED VOLTAGE REGULATORS | IC REG LINEAR 6V 1A D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 6V
Maximum Dropout Voltage 2V at 1A
Output Current 1A
Current - Quiescent (Iq) 8mA
PSRR 65dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number MC7806
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1220058-MC7806BD2TR4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC7806BD2TR4 CAD Model

Description

The ON Semiconductor MC7806BD2TR4 is a robust integrated circuit designed to offer a stable output voltage of 6V, making it an essential component in a wide range of electronic applications. This voltage regulator is part of the MC78 series, which is well-known for its reliability and efficiency in providing a fixed output voltage from a variable input voltage.

Key Features

  • Output Voltage: Precisely regulated 6V output, ideal for consistent performance in electronic circuits.
  • Output Current: Capable of delivering up to 1A of output current, suitable for a variety of low-power applications.
  • Package Type: Available in a D2PAK surface-mount package, which is perfect for compact and space-constrained designs.
  • Thermal Overload Protection: Built-in thermal shutdown mechanism helps prevent damage from overheating, ensuring long-term reliability.
  • Short Circuit Protection: The device includes short circuit protection features to safeguard against excessive current draw that could damage the circuit.
  • Low Dropout Voltage: The low dropout voltage characteristic allows for efficient operation even with a minimal difference between the input and output voltages.

Applications

The MC7806BD2TR4 voltage regulator is versatile and can be used in a variety of applications including:

  • Consumer Electronics
  • Telecommunication Systems
  • Automotive Electronics
  • Power Management Solutions
  • Embedded Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC7806BD2TR4 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring performance and durability in even the most demanding conditions. The device's robust design and protective features make it a reliable choice for engineers and designers looking to incorporate a stable voltage source into their electronic projects.

Conclusion

Whether you're working on a simple hobbyist project or a complex industrial system, the ON Semiconductor MC7806BD2TR4 voltage regulator offers a reliable solution for maintaining a stable 6V power supply. Its combination of performance, protection features, and compact form factor make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7601 $60.8080
190+ $0.6237 $118.5030
290+ $0.6043 $175.2470
400+ $0.5848 $233.9200
515+ $0.5653 $291.1295
685+ $0.5068 $347.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,223 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess