EN
  • EN
  • DE

MC7812ACD2TG

Part No MC7812ACD2TG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description THREE-TERMINAL POSITIVE FIXED VOLTAGE REGULATORS | IC REG LINEAR 12V 1A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 2V at 1A
Output Current 1A
Current - Quiescent (Iq) 6mA
PSRR 60dB (1kHz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number MC7812
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220091-MC7812ACD2TG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MC7812ACD2TG CAD Model

Description

ON Semiconductor MC7812ACD2TG Voltage Regulator

The ON Semiconductor MC7812ACD2TG is a robust linear voltage regulator designed to offer a fixed positive output voltage of 12V with a maximum output current of 1A. This device is part of the MC78 series and is engineered to provide high-precision voltage regulation while maintaining stability and reliability across a wide range of operating conditions.

The MC7812ACD2TG comes in a TO-263 (D2PAK) surface-mount package, which is suitable for automated assembly processes and is designed to optimize thermal performance, ensuring the regulator remains cool during operation. This package is known for its small footprint and low-profile design, making it a great choice for space-constrained applications.

Key features of the MC7812ACD2TG include:

  • Output Voltage: Provides a fixed 12V output with tight regulation.
  • Output Current: Capable of delivering up to 1A of continuous current.
  • Thermal Overload Protection: Built-in thermal shutdown feature protects the device from overheating.
  • Short Circuit Protection: Includes short circuit current limiting to safeguard the regulator and the load from damage due to faults.
  • No External Components Required: Designed for ease of use, this regulator typically does not need any external components for stable operation, although capacitors can be added to enhance transient response.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operational temperature range of -40°C to +125°C.

The MC7812ACD2TG is an ideal choice for a wide array of applications that require a stable and reliable 12V power supply. It is commonly used in consumer electronics, office equipment, and industrial control systems, as well as in automotive and telecommunications infrastructure.

ON Semiconductor's commitment to quality ensures that the MC7812ACD2TG voltage regulator meets strict standards, providing designers with a dependable component for their power management solutions. Whether you're developing a simple hobbyist project or a sophisticated industrial system, the MC7812ACD2TG offers the performance and reliability needed to meet your voltage regulation requirements.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess