EN
  • EN
  • DE

MC7812CD2TR4G

Part No MC7812CD2TR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 1A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 6.5mA
PSRR 60dB (1kHz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 022874-MC7812CD2TR4G
Family Name MC7812
Introduction Date August 21, 2009
ECCN EAR99
Country of Origin Czech Republic, Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian MC7812CD2TR4G CAD Model

Description

ON Semiconductor MC7812CD2TR4G Voltage Regulator

The ON Semiconductor MC7812CD2TR4G is a linear voltage regulator integrated circuit designed to deliver a fixed output voltage of 12V with a maximum output current of 1A. This highly reliable component is a part of the MC78xx series, which is well-known for providing stable and consistent power to electronic circuits. The MC7812CD2TR4G is an essential device for a wide range of applications that require a regulated power supply.

Constructed with the capability to maintain a constant voltage level, this voltage regulator can protect sensitive electronic components from variations in input voltage that could potentially cause damage. It is particularly useful in situations where the power source is not stable or where an application requires a specific voltage for optimal operation.

The MC7812CD2TR4G is packaged in a D2PAK surface-mount package, making it suitable for automated assembly processes and applications where space is at a premium. The device features thermal overload protection, which ensures it will shut down in the event of excessive power dissipation that could lead to high temperatures. Additionally, short-circuit protection is included to safeguard the regulator and the attached circuitry in the event of a fault condition.

Key specifications of the MC7812CD2TR4G include:

  • Output Voltage: 12V
  • Output Current: Up to 1A
  • Input Voltage Range: Up to 35V
  • Thermal Overload Protection
  • Short Circuit Protection
  • Low Dropout Voltage
  • Output Voltage Tolerance: ±2%
  • Operating Temperature Range: -40°C to +125°C

This device is ideal for use in consumer electronics, computer hardware, and other digital devices that require a stable 12V power supply. The ON Semiconductor MC7812CD2TR4G is a reliable choice for designers looking for a voltage regulator that combines high performance, durability, and ease of integration into their projects.

With its robust design and comprehensive protection features, the MC7812CD2TR4G from ON Semiconductor is a go-to component for engineers and hobbyists alike who need a dependable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4548 $50.0280
270+ $0.3732 $100.7640
415+ $0.3615 $150.0225
575+ $0.3499 $201.1925
740+ $0.3382 $250.2680
990+ $0.3032 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,899 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess