EN
  • EN
  • DE
  • IT

MC78L08ACHX

Part No MC78L08ACHX
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description MC78LXXA / LM78LXXA 3-Terminal 0.1 A Positive Voltage Regulator | IC REG LINEAR 8V 100MA SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Part Status Last Time Buy
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 8V
Output Current 100mA
Current - Quiescent (Iq) 5.5mA
PSRR 70dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Family Part Number MC78L08
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220147-MC78L08ACHX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC78L08ACHX CAD Model

Description

ON Semiconductor MC78L08ACHX Voltage Regulator

The MC78L08ACHX from ON Semiconductor is a fixed linear voltage regulator integrated circuit, designed to offer a stable output voltage of 8V. This regulator is part of the MC78L00A series, which is well-known for providing reliable voltage regulation solutions across a variety of applications. The MC78L08ACHX is an ideal choice for use in limited space applications due to its compact TO-92 package.

This device is capable of delivering an output current of up to 100 mA, making it suitable for low power consumption devices. It features a no-load input voltage range from 10.5V to 30V, ensuring a stable output even with fluctuations in the input supply. This characteristic is particularly beneficial for battery-operated devices where input voltage can vary over time.

The MC78L08ACHX comes with built-in protection features such as internal current limiting, thermal shutdown, and safe-area compensation. These features make the device robust and reliable in the face of over-current, excessive temperature, and other potentially damaging conditions. The thermal shutdown mechanism ensures that the device is protected from high-temperature scenarios, which could otherwise lead to failure or reduced lifespan.

ON Semiconductor has designed the MC78L08ACHX with a low quiescent current, which is advantageous for battery-powered devices as it helps in prolonging the battery life. The regulator also has a low voltage drop, which enhances efficiency and ensures maximum energy utilization from the input supply.

Applications for the MC78L08ACHX are diverse, ranging from consumer electronics to industrial controls. It can be used in portable devices, power supplies, instrumentation, and other electronic systems that require a consistent 8V power source. Its ease of use, combined with a minimal external component requirement, makes it a convenient choice for designers looking to simplify their power management solutions.

Overall, the MC78L08ACHX from ON Semiconductor is a reliable, efficient, and versatile voltage regulator that offers consistent performance for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.6768
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.2825
Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2885 $64.9125
550+ $0.2368 $130.2400
845+ $0.2303 $194.6035
1,165+ $0.2225 $259.2125
1,510+ $0.2147 $324.1970
2,015+ $0.1928 $388.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess