ON Semiconductor MC78L09ABDR Voltage Regulator
The ON Semiconductor MC78L09ABDR is a reliable and efficient fixed voltage regulator designed to deliver a steady 9V output. As a member of the MC78L series, this device is engineered to maintain voltage stability across various electronic applications, ensuring consistent performance and power supply management.
This voltage regulator is capable of sourcing up to 100mA of output current, making it suitable for low power applications such as small electronic devices, battery-powered gadgets, and other portable applications where power efficiency is crucial. With its small footprint, the MC78L09ABDR comes in an SOIC-8 package, which is ideal for space-constrained applications.
Key Features:
- Output Voltage: Fixed at 9V, which is optimal for circuits that require a stable 9V supply.
- Output Current: Capable of providing up to 100mA, suitable for low current consumption devices.
- Package Type: Available in a small-outline integrated circuit (SOIC-8) package, allowing for efficient use of PCB space.
- Thermal Overload Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the longevity of the device.
- Short Circuit Protection: Integrated short circuit protection ensures the device and the application are safeguarded against potential short circuit conditions.
- No External Components Required: Designed to operate without the need for external components, simplifying design and reducing additional part count.
The MC78L09ABDR is not only robust in terms of protection features but also exhibits low quiescent current, contributing to energy-saving in the overall system. Its inherent noise reduction capabilities and ripple rejection make it an excellent choice for sensitive electronics where noise can be an issue, such as audio or RF applications.
Whether you are designing consumer electronics, home appliances, or industrial control systems, the ON Semiconductor MC78L09ABDR voltage regulator offers a compact, reliable solution for your power management needs. Its combination of features ensures that your devices operate with consistent power, enhancing performance and reliability.