EN
  • EN
  • DE
  • IT

MC78L09ACDR2

Part No MC78L09ACDR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Three-Terminal Low Current Positive Voltage Regulators | IC REG LINEAR 9V 100MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 9V
Output Current 100mA
Current - Quiescent (Iq) 6mA
PSRR 57dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC78L09
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1220153-MC78L09ACDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC78L09ACDR2 CAD Model

Description

ON Semiconductor MC78L09ACDR2 Voltage Regulator

The ON Semiconductor MC78L09ACDR2 is a fixed linear voltage regulator integrated circuit, designed to offer a consistent 9V output from a higher voltage input. This small yet powerful component is a crucial part of electronic circuits where a stable voltage is necessary for the performance and longevity of the system.

Key Features

  • Output Voltage: The MC78L09ACDR2 provides a fixed output voltage of 9V, which is ideal for circuits that require a regulated power supply within this voltage range.
  • Output Current: Capable of delivering up to 100mA of output current, it is suitable for low power applications such as small electronic devices and microcontrollers.
  • Package Type: It comes in a compact SOP-8 (Small Outline Package) that is suitable for surface mounting, making it a space-saving solution for densely packed PCBs (Printed Circuit Boards).
  • Thermal Overload Protection: The device incorporates thermal overload protection that safeguards it from damage due to excessive power dissipation and high temperatures.
  • Short Circuit Protection: The built-in short circuit protection feature ensures that the device and the connected components remain safe in the event of a short circuit.
  • No External Components Required: This voltage regulator typically does not need external components to operate, simplifying the design and reducing the overall bill of materials.
  • Low Quiescent Current: The MC78L09ACDR2 boasts a low quiescent current, which enhances its efficiency and makes it an excellent choice for battery-operated devices.

Applications

The MC78L09ACDR2 is versatile and can be utilized in a variety of applications. It is frequently used in consumer electronics, such as audio and video equipment, personal computers, and household appliances. Additionally, its reliability and efficiency make it suitable for industrial applications, including automation systems, instrumentation, and power management solutions.

ON Semiconductor's commitment to quality ensures that the MC78L09ACDR2 voltage regulator is a reliable component for maintaining a stable voltage in a wide range of electronic products, contributing to their optimal performance and longevity.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $12.4172
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2574 $65.6370
615+ $0.2111 $129.8265
950+ $0.2045 $194.2750
1,310+ $0.1979 $259.2490
1,695+ $0.1914 $324.4230
2,265+ $0.1716 $388.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess