EN
  • EN
  • DE

MC78L12ACDRG

Part No MC78L12ACDRG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830448-MC78L12ACDRG
Ultra Librarian 3D Model Ultra Librarian MC78L12ACDRG CAD Model

Description

ON Semiconductor MC78L12ACDRG Voltage Regulator

The ON Semiconductor MC78L12ACDRG is a fixed linear voltage regulator integrated circuit, designed to deliver a stable 12V output from an input voltage range of up to 35V. This component is a reliable solution for providing precise voltage control in a variety of electronic applications, including consumer electronics, office machinery, and industrial equipment.

Key Features

  • Output Voltage: Precisely regulated 12V output, which is essential for maintaining the performance and longevity of sensitive electronic circuits.
  • Output Current: Capable of supplying up to 100mA of output current, making it suitable for low power applications.
  • Thermal Overload Protection: Equipped with an internal thermal shutdown mechanism that protects the device from damage due to excessive heat.
  • Short Circuit Protection: Includes short circuit protection to safeguard the regulator and connected devices against potential short-circuit conditions.
  • Low Dropout Voltage: The MC78L12ACDRG operates with a low dropout voltage, ensuring efficient performance even when the input voltage is close to the output voltage.
  • No External Components Required: This regulator is designed to work without the need for external components, simplifying design and reducing the overall bill of materials.
  • Package: Housed in a compact SOIC-8 package, the MC78L12ACDRG is suitable for space-constrained applications.

Applications

The MC78L12ACDRG is versatile and can be integrated into a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Power supplies
  • Automotive electronics
  • Home appliances
  • Office equipment

In conclusion, the ON Semiconductor MC78L12ACDRG is a robust, reliable, and efficient voltage regulator that provides a consistent 12V output. Its integrated protection features and ease of use make it an excellent choice for engineers and designers looking to create stable and secure power supply circuits in their electronic projects.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess