EN
  • EN
  • DE

MC78L18ACP

Part No MC78L18ACP
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 18V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 35V
Voltage - Output (Min/Fixed) 18V
Current - Output 100mA
Current - Quiescent (Iq) 6.5 mA
PSRR 48dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number MC78L18
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC78L18ACPOS,ONSONSMC78L18ACP,2156-MC78L18ACP-ON
Standard Package 2,000
Win Source Part Number 1317048-MC78L18ACP
Ultra Librarian 3D Model Ultra Librarian MC78L18ACP CAD Model

Description

ON Semiconductor MC78L18ACP Voltage Regulator

The ON Semiconductor MC78L18ACP is a fixed-voltage integrated circuit voltage regulator designed to offer a stable 18V output from a wider input voltage range. This reliable component is an ideal choice for a variety of electronic applications where a consistent voltage is crucial for the operation of the circuit.

Key Features

  • Output Voltage: Fixed output voltage of 18V, which is suitable for circuits that require a precise voltage level for optimal performance.
  • Output Current: Capable of delivering up to 100mA of output current, making it suitable for low-power applications.
  • Package Type: The MC78L18ACP comes in a TO-92 package, which is widely used for through-hole mounting, offering ease of integration into various circuit designs.
  • Thermal Overload Protection: Equipped with thermal overload protection, this voltage regulator ensures that the device and your circuit remain safe from excessive heat and potential damage.
  • Short Circuit Protection: The inclusion of short circuit protection adds an extra layer of security, safeguarding the regulator and the connected components from potential short-circuit scenarios.
  • No External Components Required: This voltage regulator is designed to work without the need for external components, simplifying the design and minimizing the PCB space required.

Applications

The MC78L18ACP is suitable for a variety of applications where a stable and reliable 18V power supply is needed. It is commonly used in:

  • Consumer electronics
  • Power supplies for small digital devices
  • Linear power regulators for embedded systems
  • Analog circuits that require a regulated voltage

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC78L18ACP is no exception. This voltage regulator is designed and manufactured to meet the stringent requirements of the electronics industry, ensuring long-term stability and performance in your applications.

Whether you’re designing a new product or looking to replace a component in an existing device, the MC78L18ACP from ON Semiconductor is an excellent choice for maintaining a stable voltage supply.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2649 $58.2780
535+ $0.2174 $116.3090
825+ $0.2106 $173.7450
1,135+ $0.2037 $231.1995
1,470+ $0.1970 $289.5900
1,965+ $0.1766 $347.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess