EN
  • EN
  • DE
  • IT

MC78LC25NTR

Part No MC78LC25NTR
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description MICROPOWER ULTRA-LOW QUIESCENT CURRENT VOLTAGE REGULATORS | IC REG LINEAR 2.5V 80MA 5TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.06V at 1mA
Output Current 80mA
Current - Quiescent (Iq) 3.6μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Family Part Number MC78LC
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1220178-MC78LC25NTR
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC78LC25NTR CAD Model

Description

Introducing the MC78LC25NTR Voltage Regulator by ON Semiconductor

The MC78LC25NTR is a high-quality voltage regulator component designed and manufactured by ON Semiconductor, a leading figure in the field of energy-efficient innovations. This regulator is part of the MC78 series, which is well-known for its reliability and performance in a wide range of electronic applications. The MC78LC25NTR is specifically engineered to provide a fixed output voltage of 2.5V, which is essential for stabilizing the power supply in complex circuits.

With its low dropout voltage, the MC78LC25NTR is highly efficient, making it an ideal choice for battery-operated devices where power conservation is crucial. The component is designed to handle a continuous output current of up to 100 mA, ensuring that it can support a variety of low-power applications without compromising on performance or efficiency.

The compact SOT-23 package of the MC78LC25NTR makes it suitable for space-constrained applications, allowing designers to incorporate it into their designs without having to worry about the size of the voltage regulator. This small form factor, combined with the low dropout performance, makes the MC78LC25NTR a versatile solution for portable electronics, such as wearables, medical devices, and other handheld gadgets.

Key features of the MC78LC25NTR include:

  • Fixed output voltage of 2.5V
  • Low dropout voltage for enhanced efficiency
  • Continuous output current up to 100 mA
  • Thermal shutdown and current limit protection for safe operation
  • Compact SOT-23 package for space-limited applications
  • High accuracy and tight regulation to maintain stable voltage

Safety is a priority for ON Semiconductor, and the MC78LC25NTR comes with built-in thermal shutdown and current limit features to protect the device and the system it powers. These protective measures ensure that the voltage regulator operates within safe parameters, thereby increasing the longevity of both the component and the application it is used in.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the MC78LC25NTR from ON Semiconductor offers the reliability, efficiency, and precision you need to ensure a stable power supply. Its combination of features makes it an excellent choice for engineers looking to enhance their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 300MA 4XDFN
Need more? Email Us
Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.6768
Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Texas Instruments
IC REG LINEAR POS ADJ 4A 12VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 12-VQFN-HR (2.2x2.5)
Lowest to $8.4171
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess