ON Semiconductor MC78M05ACDTRK Voltage Regulator
The ON Semiconductor MC78M05ACDTRK is a fixed-voltage integrated circuit voltage regulator designed to offer thermal overload protection, short circuit protection, and output transistor safe area protection. This makes it an exceptionally reliable choice for a variety of applications that require a regulated 5V supply voltage. The device is capable of delivering up to 500mA of output current, which can be used to power small electronic devices and components.
The MC78M05ACDTRK is part of the MC78 series and comes in a compact surface-mount package, specifically the DPAK (TO-252) variant. This packaging allows for efficient use of board space and is suitable for automated assembly processes. Its robust design ensures stable operation even under varying input voltages and load conditions, making it a versatile solution for electronic systems.
Key features of the MC78M05ACDTRK include:
- Output Voltage: 5V with high accuracy and low noise, ideal for sensitive electronic circuits.
- Output Current: Capable of supplying up to 500mA, suitable for a wide range of applications.
- Thermal Overload Protection: Ensures the regulator does not overheat, extending its service life.
- Short Circuit Protection: Protects the device and the load from damage due to short circuits.
- Safe Area Protection: Prevents the output transistor from operating in an unsafe operating area.
- No External Components Required: Internal compensation minimizes the need for external parts, simplifying the design.
- Wide Operating Conditions: Functional over a broad range of input voltages and ambient temperatures.
The MC78M05ACDTRK is suitable for a variety of applications, including but not limited to consumer electronics, computer peripherals, and other microprocessor-based systems. Its reliability and efficiency make it a preferred choice for designers looking to integrate a stable power solution into their products.