Product Overview: MC78M05CDTRK
The MC78M05CDTRK is a robust voltage regulator designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is a part of the MC78 series, which offers a variety of fixed-voltage integrated circuits capable of delivering a steady 5V output with a precision of ±2%.
Key Features
- Output Voltage: Provides a fixed output voltage of 5V, which is essential for a wide range of electronic devices and applications.
- Output Current: Capable of supplying up to 500mA of load current, making it suitable for moderate power requirements.
- Thermal Overload Protection: Ensures the device operates within safe temperature limits by shutting down during excessive heat conditions.
- Short Circuit Protection: Offers built-in protection against short circuits, enhancing the longevity and reliability of both the regulator and the electronic system.
- Output Voltage Tolerance: Features a tight output voltage tolerance of ±2%, ensuring precise voltage regulation for sensitive electronics.
- Package Type: Comes in a DPAK (TO-252) surface-mount package, which is ideal for space-constrained applications and allows for efficient heat dissipation.
Applications
The MC78M05CDTRK voltage regulator is versatile and can be used in various applications, including:
- Consumer Electronics
- Telecommunication Systems
- Automotive Electronics
- Computer Systems
- Power Management Solutions
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC78M05CDTRK is no exception, as it is designed to meet rigorous industry standards for performance and reliability. Its robust design ensures that it can withstand the challenges of daily operation in a wide range of environmental conditions.
Summary
In summary, the MC78M05CDTRK from ON Semiconductor is a reliable and efficient solution for regulated power supply requirements. Its combination of features, including thermal and short circuit protection, precise voltage regulation, and a compact package, makes it an excellent choice for designers looking to enhance the performance and stability of their electronic systems.