EN
  • EN
  • DE

MC78M20CTG

Part No MC78M20CTG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 20V 0.5A 3-Pin(3+Tab) TO-220 Tube / IC REG LDO 20V 0.5A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 20V
Output Current 500mA
PSRR 70dB (120Hz)
Protection Features Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 788020-MC78M20CTG
Popularity Medium
Supply and Demand Status Limited
Family Name MC78M20
Introduction Date April 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC78M20CTG CAD Model

Description

ON Semiconductor MC78M20CTG Voltage Regulator

The ON Semiconductor MC78M20CTG is a robust, highly reliable fixed voltage regulator designed to provide a steady 20V output voltage. This component is a part of the MC78MxxCTG series, renowned for its efficiency and stability in regulating voltage across a variety of electronic applications. Whether you're working on power supplies, home appliances, or industrial equipment, the MC78M20CTG is engineered to deliver a consistent performance.

Key Features

  • Output Voltage: 20V fixed output, which is ideal for a wide range of applications requiring a stable voltage source.
  • Output Current: Capable of delivering up to 500mA of output current, making it suitable for moderate power needs.
  • Thermal Overload Protection: Ensures the device remains safe under excessive temperature conditions, thereby extending its service life.
  • Short Circuit Protection: Offers protection against short-circuit conditions, which helps prevent damage to the regulator and the connected circuitry.
  • No External Components Required: Designed to work without the need for external components, simplifying design and reducing overall system cost.
  • Package: Available in a TO-220AB package, which is known for its durability and ease of mounting on printed circuit boards.

Applications

The MC78M20CTG is versatile and can be incorporated into a diverse array of electronic circuits. It is particularly well-suited for:

  • Linear power supplies
  • Battery chargers
  • Consumer electronics
  • Motor control systems
  • LED lighting

With its exceptional voltage regulation, the MC78M20CTG is an excellent choice for designers looking for a reliable power management solution. ON Semiconductor's commitment to quality ensures that this voltage regulator will contribute to the stability and longevity of your electronic projects.

Quality and Environmental Compliance

The MC78M20CTG is RoHS compliant and adheres to ON Semiconductor's standards for environmental responsibility. It also meets or exceeds the industry standards for performance, making it a safe and responsible choice for both commercial and industrial applications.

Choose the ON Semiconductor MC78M20CTG voltage regulator for a dependable power management solution that combines performance, protection, and practicality.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess