EN
  • EN
  • DE

MC78PC28NTR

Part No MC78PC28NTR
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR FIXED LDO REG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr ON Semiconductor
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 8V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.3V @ 100mA
Current - Output 150mA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Standard Package 2,049 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637548-MC78PC28NTR
Ultra Librarian 3D Model Ultra Librarian MC78PC28NTR CAD Model

Description

ON Semiconductor MC78PC28NTR Voltage Regulator

The ON Semiconductor MC78PC28NTR is a highly efficient, fixed output voltage regulator designed to provide a stable power supply for a wide array of electronic devices and applications. Boasting a compact surface-mount package, this regulator is an ideal solution for space-constrained applications that require a reliable and consistent voltage source.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 2.8V, which is suitable for low-voltage electronics that require precise voltage regulation.
  • Output Current: It is capable of delivering up to 100 mA of output current, making it suitable for powering small to medium-sized loads.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting your electronic components from potential heat damage.
  • Current Limiting: The MC78PC28NTR is equipped with internal current limiting, which provides additional protection against overcurrent conditions that could harm the voltage regulator or the powered device.
  • Package Type: It comes in a TO-92 package, which is widely used in the industry and known for its ease of integration into various circuit designs.

Applications

The versatile nature of the MC78PC28NTR makes it suitable for a diverse range of applications, including, but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontrollers and digital systems
  • Consumer electronics
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC78PC28NTR is no exception. This voltage regulator is manufactured to meet stringent industry standards, ensuring long-term stability and performance under various operating conditions.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the MC78PC28NTR complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This commitment ensures that the product is not only safe for consumers but also minimizes its environmental footprint.

Whether you're designing a new electronic product or looking to replace a component in an existing device, the ON Semiconductor MC78PC28NTR voltage regulator offers a reliable and efficient solution for your power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2494 $58.6090
565+ $0.2047 $115.6555
875+ $0.1984 $173.6000
1,205+ $0.1919 $231.2395
1,560+ $0.1855 $289.3800
2,085+ $0.1663 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess