EN
  • EN
  • DE

TPS2054DRG4

Part No TPS2054DRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 0.7A, 2.7-5.5V Quad (2 In/4 Out) Hi-Side MOSFET, Fault Report, Act-High Enable 16-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Outputs 4
Number of Pins 16
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Weight 141.690917 mg
Win Source Part Number 1100865-TPS2054DRG4
Categories PMIC - Hot Swap Controllers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS2054DRG4 CAD Model

Description

Product Overview: TPS2054DRG4 from Texas Instruments

The TPS2054DRG4 is a state-of-the-art power distribution switch designed by Texas Instruments, tailored for applications that require multiple power switches in a single package. This robust integrated circuit (IC) is part of TI's extensive power management portfolio and is specifically engineered to enhance the functionality and safety of USB and other hot-swap applications.

This quad-channel power distribution switch comes in a compact 16-pin SOIC package, making it an ideal choice for space-constrained applications. Each channel of the TPS2054DRG4 is capable of delivering up to 500 mA of continuous current, which makes it suitable for a wide range of peripherals and devices that require independent power switching capabilities.

Key features of the TPS2054DRG4 include built-in over-current protection, which safeguards the device and the load from damage due to excessive current draw. Additionally, the IC integrates thermal shutdown protection to prevent overheating, and under-voltage lockout ensures that the switch remains off when the input voltage falls below a certain threshold. Furthermore, the switch's rise and fall times are carefully controlled to minimize current surges during power state transitions.

The TPS2054DRG4 also boasts a low on-resistance (typically 70 mΩ per channel), which reduces power loss and improves efficiency. The device operates across a wide input voltage range of 2.7V to 5.5V, accommodating various bus voltages and allowing for flexible design options. Moreover, the switch is designed to be compliant with USB 2.0 specifications, ensuring compatibility with a broad array of USB-powered devices.

For design convenience, the TPS2054DRG4 includes fault reporting and logic-controlled enables, allowing for easy integration into system power management schemes. The IC's design also ensures fast, reliable switching performance, making it an excellent choice for both self-powered and bus-powered USB hubs, docking stations, and other hot-swap applications that demand precise power control and distribution.

With its combination of protection features, efficient power handling, and USB compatibility, the TPS2054DRG4 from Texas Instruments represents a versatile and reliable solution for modern power distribution requirements.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess