EN
  • EN
  • DE

TEA19362T/1J

Part No TEA19362T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 10SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Converter Offline Flyback Topology 71kHz 10-SO
Manufacturer NXP
Series GreenChip™
Package Reel - TR
Supply Voltage 0V ~ 120V
Operating Temperature Range -25°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-SOIC (0.154", 3.90mm Width)
Case / Package 10-SO
Family Name TEA19362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935308883118, 568-13520-1, 568-13520-6, 568-13520-2, TEA19362T/1J-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936363-TEA19362T/1J
Ultra Librarian 3D Model Ultra Librarian TEA19362T/1J CAD Model

Description

The TEA19362T/1J is a high-performance, green chip power management solution from NXP Semiconductors, designed to provide an efficient and reliable power supply in a compact package. This innovative product is part of NXP's GreenChip™ family, which is renowned for its energy-saving capabilities and contribution to the development of sustainable electronics.

Key Features

  • High Efficiency: The TEA19362T/1J boasts a high level of efficiency, which is crucial for reducing energy consumption and heat generation in electronic devices.
  • Advanced Control: Equipped with sophisticated control mechanisms, this IC ensures stable operation under various load conditions, contributing to the durability and reliability of the power supply.
  • Compact Design: Its small form factor is ideal for space-constrained applications, allowing for the development of sleek and compact electronic devices without compromising on power or efficiency.
  • GreenChip™ Technology: As part of the GreenChip™ series, this product is designed with eco-friendly operation in mind, focusing on low power standby features and high efficiency across the full load range.

Applications

The TEA19362T/1J is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies for LCD TVs and monitors
  • Adapters for notebooks
  • Power supplies for desktop computers
  • Power supplies for servers and networking equipment

Technical Specifications

Some of the technical specifications of the TEA19362T/1J include:

  • High level of integration, requiring few external components
  • Wide supply voltage range
  • Built-in protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP)
  • Compliant with various energy efficiency regulations

In conclusion, the TEA19362T/1J from NXP is a top-tier power management solution that combines efficiency, control, and compact design. Its adherence to GreenChip™ technology makes it an ideal choice for manufacturers looking to create energy-efficient and environmentally friendly electronic products.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5582 $54.5370
80+ $1.2786 $102.2880
125+ $1.2386 $154.8250
170+ $1.1987 $203.7790
220+ $1.1587 $254.9140
290+ $1.0388 $301.2520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess