EN
  • EN
  • DE

VIPER318HDTR

Part No VIPER318HDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr STMicroelectronics
Series VIPER™
Package Tape & Reel
Product Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up 8 V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 30V
Duty Cycle -
Frequency - Switching 132kHz
Power (Watts) 1 W
Fault Protection Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting Type Surface Mount
Base Product Number VIPER318
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372627-VIPER318HDTR
Ultra Librarian 3D Model Ultra Librarian VIPER318HDTR CAD Model

Description

STMicroelectronics VIPER318HDTR: High-Voltage Converter for Robust Power Solutions

The VIPER318HDTR from STMicroelectronics is a cutting-edge high-voltage converter that stands out as a robust and efficient solution for a wide range of power supply applications. This device integrates a high-voltage power MOSFET with a PWM (Pulse Width Modulation) controller, making it a compact and reliable choice for designers looking to optimize board space without compromising on performance.

One of the key features of the VIPER318HDTR is its wide input voltage range, which allows it to operate efficiently over a range of input voltages, making it versatile for different power environments. This characteristic is particularly beneficial for applications that experience fluctuations in power supply, ensuring that the device can maintain a stable output regardless of input conditions.

The VIPER318HDTR also boasts an impressive power-saving mode, which significantly reduces power consumption under light-load conditions. This feature is particularly valuable for applications that prioritize energy efficiency, as it helps to minimize the overall power usage and contributes to the development of greener, more sustainable products.

In terms of protection, the VIPER318HDTR is designed with several built-in features to ensure the safety and longevity of the device. It includes overvoltage protection, overload protection, and thermal shutdown, which safeguard the converter from potential damage caused by abnormal operating conditions. This comprehensive protection suite ensures that the VIPER318HDTR can deliver reliable performance even in the most challenging environments.

For ease of implementation, the VIPER318HDTR comes in a compact package that is suitable for automated assembly processes, facilitating its integration into a variety of industrial and consumer electronic products. Whether it's for power supplies in home appliances, set-top boxes, or other low-power utility applications, the VIPER318HDTR provides a high-efficiency solution that engineers can trust.

Overall, the VIPER318HDTR is a testament to STMicroelectronics' commitment to providing advanced power conversion technologies that combine performance, efficiency, and reliability, making it an ideal choice for today's demanding power applications.

You May Also Be Interested in

Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2090 $54.4050
105+ $0.9920 $104.1600
160+ $0.9610 $153.7600
220+ $0.9300 $204.6000
280+ $0.8990 $251.7200
375+ $0.8060 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,393 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess