EN
  • EN
  • DE

MC7905ACD2TR4G

Part No MC7905ACD2TR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V 1A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -5V
Dropout Voltage-Max 1.3V @ 1A (Typ)
Output Current 1A
PSRR 70dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -5V
Voltage - Dropout (Typical) 1.3V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 112308-MC7905ACD2TR4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC7905ACD2TR4G CAD Model

Description

The MC7905ACD2TR4G is a robust negative voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This linear voltage regulator is specifically engineered to maintain a constant -5V output voltage, offering a stable power supply for a variety of electronic applications.

Key Features

  • Output Voltage: Precisely regulated -5V output
  • Output Current: Capable of delivering up to 1A of load current
  • Package Type: Available in a surface-mount D2PAK (TO-263) package, ideal for automated assembly processes
  • Thermal Overload Protection: Integrated thermal shutdown mechanism prevents damage from overheating
  • Short Circuit Protection: Built-in short circuit protection enhances the durability of the device and the safety of the application
  • Output Tolerance: Maintains output voltage within a tight tolerance under specified conditions
  • Low Dropout Voltage: Efficient operation with a minimal difference between the input and output voltages

Applications

The MC7905ACD2TR4G is a versatile component suitable for a diverse range of electronic devices and systems. Its reliable performance makes it an excellent choice for:

  • Consumer electronics
  • Telecommunication equipment
  • Industrial machinery
  • Automotive applications
  • Computer peripherals

Product Specifications

Parameter Value
Output Voltage (V) -5
Output Current (A) 1
Package / Case D2PAK (TO-263)
Mounting Type Surface Mount
Minimum Operating Temperature (°C) -40
Maximum Operating Temperature (°C) 125

The MC7905ACD2TR4G from ON Semiconductor is the go-to component for applications requiring a reliable and consistent negative voltage supply. It is designed to meet the stringent requirements of modern electronic circuits, ensuring optimal performance and protection against common electrical issues.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4725 $51.9750
260+ $0.3877 $100.8020
400+ $0.3756 $150.2400
555+ $0.3635 $201.7425
715+ $0.3514 $251.2510
955+ $0.3150 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess