EN
  • EN
  • DE

MC79M05

Part No MC79M05
Manufacturer ON Semiconductor
Description 500 mA Negative Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1220310-MC79M05
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MC79M05 CAD Model

Description

ON Semiconductor MC79M05: Voltage Regulator

The ON Semiconductor MC79M05 is a robust linear voltage regulator designed to deliver a fixed negative output voltage of -5V. Engineered for high reliability and stability, this regulator is a part of the MC79xx series, which is renowned for its ease of use and widespread application in various electronic circuits.

With an output current capability of up to 500mA, the MC79M05 is an ideal choice for moderate power requirements. It features thermal overload protection, ensuring that the device remains safe even under conditions where the power dissipation is higher than normal. Additionally, the regulator is equipped with short-circuit protection, which guards the electronic components against potential damage caused by output short circuits.

The MC79M05 operates over a wide range of input voltages, from -7V to -20V, providing users with flexibility in their design. This makes it suitable for a variety of applications, including but not limited to, power supplies, instrumentation, and consumer electronics that require a stable -5V rail.

The regulator is available in multiple package options, including the TO-220, which is favored for its ease of mounting and good thermal performance. The TO-92 package is another option for applications where space is at a premium. Both packages enable the MC79M05 to efficiently dissipate heat, contributing to its reliability and longevity.

ON Semiconductor's commitment to quality ensures that the MC79M05 voltage regulator meets stringent standards, delivering consistent performance. The device also has a low quiescent current, which is beneficial for battery-powered applications where power efficiency is critical.

In summary, the ON Semiconductor MC79M05 is a dependable choice for anyone in need of a -5V linear voltage regulator. With its built-in protection features, flexible input voltage range, and multiple packaging options, it stands out as a versatile component suitable for a wide array of electronic applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess