EN
  • EN
  • DE
  • IT

MC79M08CDTG

Part No MC79M08CDTG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -8V 500MA DPAK  /  Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tube
Product Status Obsolete
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -35V
Voltage - Output (Min/Fixed) -8V
Voltage Dropout (Max) 1.1V @ 500mA (Typ)
Current - Output 500mA
PSRR 63dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number MC79M08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC79M08CDTG-ND,2156-MC79M08CDTG-OS,MC79M08CDTGOS,ONSONSMC79M08CDTG
Standard Package 75
Win Source Part Number 1018982-MC79M08CDTG
Ultra Librarian 3D Model Ultra Librarian MC79M08CDTG CAD Model

Description

ON Semiconductor MC79M08CDTG Voltage Regulator

The ON Semiconductor MC79M08CDTG is a robust linear voltage regulator designed to deliver a stable -8V output. This three-terminal device is a member of the MC79 series of fixed negative voltage regulators, which are highly regarded for their reliability and ease of use. The MC79M08CDTG is particularly suited for applications that require a regulated power supply with a moderate current capacity.

Boasting a maximum output current of 500mA, this regulator can comfortably power a wide range of electronic circuits and components. Its thermal overload protection ensures that the device remains safe under conditions of excessive power dissipation, while the short-circuit protection feature adds an additional layer of security, safeguarding both the regulator and your circuitry from potential damage.

The MC79M08CDTG comes in a durable TO-252 (DPAK) surface-mount package, which makes it suitable for automated assembly processes and applications where space is at a premium. The compact form factor does not compromise its performance, as it still maintains a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.

This voltage regulator has a wide operating temperature range, from -40°C to +125°C, allowing it to perform reliably in diverse environmental conditions. The input voltage range is also broad, spanning from -10V to -35V, which provides flexibility in designing power supply circuits for various applications.

ON Semiconductor's MC79M08CDTG is an excellent choice for designers looking to integrate a dependable negative voltage regulator into their projects. Whether you are working on consumer electronics, industrial control systems, or automotive applications, this component will provide a stable power source with the protection features necessary to ensure longevity and consistent performance.

Key Features:

  • Output Voltage: -8V
  • Output Current: 500mA
  • Package Type: TO-252 (DPAK)
  • Thermal Overload Protection
  • Short Circuit Protection
  • Wide Operating Temperature Range: -40°C to +125°C
  • Input Voltage Range: -10V to -35V

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess