EN
  • EN
  • DE

MC79M15CDTG

Part No MC79M15CDTG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -15V 0.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -35V
Output Voltage -15V
Voltage Dropout (Maximum) 1.1V @ 500mA (Typ)
Output Current 500mA
PSRR 60dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package DPAK-3
Win Source Part Number 766212-MC79M15CDTG
Popularity Medium
Supply and Demand Status Limited
Family Name MC79M15
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC79M15CDTG CAD Model

Description

ON Semiconductor MC79M15CDTG Voltage Regulator

The MC79M15CDTG is a robust linear voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to deliver a fixed negative output voltage of -15V, making it an ideal choice for a wide range of applications requiring a stable and reliable power supply.

With an ability to handle an input voltage range from -17.5V to -35V, the MC79M15CDTG offers great flexibility for various circuit designs. It is capable of supplying an output current of up to 500mA, ensuring sufficient power for moderate loads. The regulator's precision output voltage is maintained with a typical line regulation of 0.02% per volt and a load regulation of 0.1%, which speaks to its ability to provide consistent performance under varying conditions.

The MC79M15CDTG comes in a TO-252 (DPAK) package, which is not only space-saving but also allows for efficient heat dissipation. This package is suitable for surface mount technology (SMT), facilitating easier integration into modern printed circuit board (PCB) designs. The device's compact form factor and SMT compatibility make it an excellent choice for densely packed electronic assemblies.

One of the key features of the MC79M15CDTG is its thermal shutdown mechanism, which protects the device from overheating and potential damage. Additionally, it includes a current limiting feature to safeguard against overcurrent conditions. These built-in protection features enhance the reliability and longevity of the voltage regulator and the overall system.

Whether used in consumer electronics, industrial controls, or automotive applications, the MC79M15CDTG provides a simple and efficient solution for generating a stable negative voltage rail. Its combination of performance, protection features, and packaging makes it a versatile component for designers and engineers looking to create reliable and efficient power management systems.

With ON Semiconductor's commitment to quality, the MC79M15CDTG is manufactured to meet high standards, ensuring that it meets the regulatory requirements and performs to the expectations in a variety of applications.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess