The ON Semiconductor MCH3309-TL-E is a high-performance Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET) designed for a variety of electronic applications. This MOSFET is part of the ON Semiconductor portfolio, known for its reliability and efficiency in power management solutions.
Key Features
- Low On-Resistance: The MCH3309-TL-E features a low on-resistance, which translates to reduced power loss and improved efficiency in circuit operation, making it ideal for power-sensitive applications.
- High-Speed Switching: This MOSFET is designed for high-speed switching applications, providing quick response times and enabling high-frequency operation.
- Small Package: The compact SOT-428 package allows for a small footprint on the PCB, making it suitable for space-constrained applications.
- High Reliability: With ON Semiconductor's rigorous quality standards, the MCH3309-TL-E is built for long-term reliability, ensuring stable performance over its lifespan.
- Lead-Free and RoHS Compliant: The device adheres to environmental regulations, being lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronics.
Applications
The MCH3309-TL-E is versatile and can be used in various applications including:
- Power Management Circuits
- DC/DC Converters
- Motor Drives
- Load Switches
- Battery Management Systems
- Switching Regulators
Technical Specifications
Some of the technical specifications of the MCH3309-TL-E include:
- Drain-Source Voltage (V<sub>DS): -30V
- Continuous Drain Current (I<sub>D): -6A
- Power Dissipation (P<sub>D): 1.25W
- Gate-Source Voltage (V<sub>GS): ±20V
- Total Gate Charge (Q<sub>g): 8.5 nC (typ.)
Overall, the MCH3309-TL-E from ON Semiconductor is an excellent choice for designers looking for a MOSFET that offers a balance of performance, efficiency, and compactness for their electronic designs.