EN
  • EN
  • DE

MCH3310-TL -1.5A/30

Part No MCH3310-TL -1.5A/30
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225295-MCH3310-TL -1.5A/30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3310-TL -1.5A/30 CAD Model

Description

Introducing the MCH3310-TL -1.5A/30 from ON Semiconductor

ON Semiconductor's MCH3310-TL -1.5A/30 is a state-of-the-art electronic component designed for a wide range of applications, offering reliability and efficiency in power management tasks. This high-performance, low-voltage MOSFET is an ideal choice for designers looking for a compact yet powerful solution for their circuit designs.

Key Features

  • High Current Capability: With a continuous drain current of -1.5A, this MOSFET can handle significant power requirements, making it suitable for demanding applications.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • Small Package: The MCH3310-TL -1.5A/30 comes in a compact SOT-23 package, which is perfect for space-constrained applications without compromising on performance.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET provides designers with the capability to design circuits that require quick response times.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be driven at low gate voltages, making it compatible with low-voltage logic levels and helping to minimize power consumption.

Applications

The versatility of the MCH3310-TL -1.5A/30 makes it suitable for a variety of applications, including:

  • Power management circuits
  • Load switches
  • DC/DC converters
  • Battery management systems
  • Motor control units
  • LED lighting solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCH3310-TL -1.5A/30 is no exception. This component is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. Whether you're designing consumer electronics or industrial machinery, you can trust this MOSFET to deliver consistent performance over its lifespan.

In summary, the MCH3310-TL -1.5A/30 from ON Semiconductor is a superior choice for engineers and designers seeking a MOSFET that offers high current capability, low on-resistance, fast switching, and a small package footprint. Its robust design and versatile application range make it a valuable addition to any power management system.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
Lowest to $2.9349
EPCOS (TDK)
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess