The MCH3335-TL-E is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This particular MOSFET is designed to deliver efficient power management and switching with a focus on energy-saving features. It is commonly used in a variety of applications, including load switches, power management circuits, and various other electronic devices requiring high-speed switching and low on-resistance.
Key Features
- Low On-Resistance: The MCH3335-TL-E boasts an exceptionally low on-resistance, which means it can conduct electricity with minimal energy loss, making it an efficient choice for power-sensitive applications.
- High-Speed Switching: Designed for rapid switching, this MOSFET is capable of operating at high frequencies, which is essential for modern electronic devices that require quick response times.
- P-Channel Device: As a P-Channel MOSFET, it is typically easier to drive when used in low-side switch configurations, since the gate can be directly connected to ground for turning the device on.
- Compact Package: The MCH3335-TL-E comes in a small, surface-mount package, which is ideal for applications where space is at a premium.
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30V
Continuous Drain Current (I<sub>D)
-6A
Power Dissipation (P<sub>D)
1.25W
Gate-Source Voltage (V<sub>GS)
±20V
Total Gate Charge (Q<sub>g)
10.5nC (Typ.)
The MCH3335-TL-E is a testament to ON Semiconductor's commitment to providing high-quality, reliable semiconductor components. Its robust design and energy-efficient operation make it an excellent choice for designers looking to optimize their power management systems.