EN
  • EN
  • DE

MCH3421-TL-E

Part No MCH3421-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 800MA 3MCPH  /  N-Channel 100 V 800mA (Ta) 900mW (Ta) Surface Mount 3-MCPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 800mA (Ta)
Rds On (Max) @ Id, Vgs 890mOhm @ 400mA, 10V
Gate Charge (Qg) (Max) @ Vgs 4.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 165 pF @ 20 V
Power Dissipation (Max) 900mW (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 3-MCPH
Package / Case 3-SMD, Flat Leads
ECCN EAR99
HTSUS 8541.21.0095
Other Names 2156-MCH3421-TL-E,ONSONSMCH3421-TL-E,2156-MCH3421-TL-E-ONTR-ND
Standard Package 3,000
Win Source Part Number 977854-MCH3421-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH3421-TL-E CAD Model

Description

Product Overview: MCH3421-TL-E by ON Semiconductor

The MCH3421-TL-E is a cutting-edge P-Channel MOSFET developed by ON Semiconductor, renowned for its high-quality electronic components. This MOSFET is designed for optimal performance in a variety of applications, offering a balance between efficient power management and reliability. The MCH3421-TL-E is particularly well-suited for compact and power-sensitive devices, thanks to its small form factor and low power consumption.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage: -20 V, providing a good balance between breakdown voltage and size for most low-voltage applications.
  • Continuous Drain Current: -2 A, allowing for sufficient current flow for a wide range of operations.
  • Power Dissipation: 500 mW, ensuring the device can handle a moderate amount of power without overheating.
  • RDS(on): This device offers an ultra-low on-state resistance, which minimizes power loss and improves efficiency during operation.
  • Package / Case: The MCH3421-TL-E comes in a compact SOT-723 package, making it ideal for space-constrained applications.

Applications

ON Semiconductor's MCH3421-TL-E is versatile and can be used in a wide range of applications. It is particularly useful in power management circuits, load switches, and battery-powered devices where efficiency is crucial. Additionally, it can be found in consumer electronics such as smartphones, tablets, and laptops, as well as in industrial automation systems where reliable and efficient power control is necessary.

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MCH3421-TL-E MOSFET is no exception, undergoing rigorous testing to ensure it performs consistently under various conditions. This commitment to quality makes the MCH3421-TL-E a trusted choice for engineers and designers looking for a reliable P-Channel MOSFET for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess