EN
  • EN
  • DE

MJ11030

Part No MJ11030
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 90V 50A TO-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN - Darlington 90 V 50 A - 300 W Through Hole TO-204 (TO-3)
Manufacturer ON Semiconductor
Package Tray
Part Status Obsolete
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-204AE
Case / Package TO-204 (TO-3)
Family Name MJ110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884876-MJ11030
Ultra Librarian 3D Model Ultra Librarian MJ11030 CAD Model

Description

The MJ11030 from ON Semiconductor is a high-power bipolar transistor that is designed to cater to a wide array of power amplification and switching applications. This robust transistor is part of the PowerBase™ power transistors series, which is renowned for its high performance and reliability in demanding environments.

Key Features

  • Voltage and Current Rating: It is capable of handling collector-emitter voltages up to 120V and collector currents of up to 30A, making it suitable for high-power applications.
  • High Gain Bandwidth Product: With a transition frequency of 4MHz, the MJ11030 offers a high gain bandwidth product, which is essential for fast switching and accurate amplification in high-frequency circuits.
  • Complementary PNP Type: This NPN transistor has a complementary PNP counterpart, the MJ11029, allowing for flexible design options in push-pull and other complementary configurations.
  • TO-3 Case: Encased in a TO-3 metal can, the MJ11030 ensures excellent heat dissipation and thermal stability, crucial for maintaining performance under high load conditions.

Applications

The MJ11030 is suitable for a variety of applications that require high power density and efficiency. These include:

  • Linear and switching power supplies
  • Motor controls
  • Audio amplifiers
  • Power inverters
  • Regulators

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MJ11030 is no exception. It is manufactured with state-of-the-art materials and tested rigorously to ensure it meets the stringent requirements of industrial and consumer applications. With features such as a high safe operating area and built-in protection mechanisms, the MJ11030 is engineered to perform consistently over a long service life, even under challenging conditions.

For designers and engineers looking for a reliable power transistor capable of delivering high performance, the MJ11030 is an excellent choice that combines power handling, efficiency, and ON Semiconductor's trusted manufacturing excellence.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess