EN
  • EN
  • DE

MCH5702-TL

Part No MCH5702-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225347-MCH5702-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH5702-TL CAD Model

Description

The MCH5702-TL from ON Semiconductor is a high-performance, P-Channel MOSFET designed to deliver efficient power management solutions across a wide range of applications. This semiconductor device is particularly suited for switching applications where power efficiency is crucial, such as power supply circuits, DC-DC converters, and motor control systems.

Key Features

  • Low On-Resistance: The device boasts a low on-state resistance, which minimizes power loss during operation and enhances overall efficiency.
  • High-Speed Switching: It is capable of high-speed switching, which makes it suitable for high-frequency applications and reduces switching losses.
  • Small Package: The MCH5702-TL comes in a compact TSMT package, allowing for space-saving designs and making it ideal for portable and space-constrained applications.
  • Gate Charge: This MOSFET has been optimized for reduced gate charge, which further contributes to its efficient switching performance.
  • Drain-Source Voltage: It supports a drain-source voltage (VDSS) of -30V, providing a good balance between performance and robustness.

Applications

The versatility of the MCH5702-TL makes it suitable for a variety of applications, including:

  • Power management modules
  • Load switches
  • Battery powered devices
  • Power amplifiers
  • DC-DC converters

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the MCH5702-TL is no exception. It is designed to meet the rigorous demands of modern electronic systems, offering stable performance over a wide temperature range. With its combination of efficiency, speed, and compact form factor, the MCH5702-TL is an excellent choice for designers looking to optimize their power management solutions.

By integrating the MCH5702-TL into your designs, you can expect a reduction in power losses, enhanced system reliability, and improved overall performance, making it an essential component for energy-conscious and high-performance circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
Omron
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $2.1853

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess