ON Semiconductor MCH5812 - Dual N-Channel MOSFET
The MCH5812 from ON Semiconductor is a high-performance, dual N-Channel MOSFET designed to deliver efficient power management and switching functionalities in a compact package. This semiconductor device is tailored for a range of applications including power management in portable devices, load switch, and high-speed switching circuits.
Key Features
- Low On-Resistance: The MCH5812 features a low on-resistance, which minimizes power loss and enhances overall efficiency, making it ideal for power-sensitive applications.
- Dual N-Channel Configuration: Its dual N-Channel setup allows for a compact design and simplifies circuitry by providing two MOSFETs in one package.
- High-Speed Switching: Engineered for high-speed switching, the MCH5812 ensures quick response times in circuits where timing is critical.
- Compact Package: Housed in a small TSMT6 package, the MCH5812 is perfect for applications where space is at a premium, without compromising on performance.
Applications
- Power management for portable electronic devices such as smartphones, tablets, and laptops.
- Load switch circuits that require efficient on/off control.
- DC/DC converters where high efficiency and compact design are necessary.
- High-frequency point-of-load (POL) applications.
Technical Specifications
- Drain-to-Source Voltage (VDS): 20V
- Continuous Drain Current (ID): 3.5A
- Power Dissipation (PD): 1W
- Static Drain-to-Source On-Resistance (RDS(on)): 45mΩ
- Operating Temperature Range: -55°C to +150°C
The MCH5812 is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern electronic devices. With its superior efficiency, space-saving design, and robust performance, the MCH5812 is an excellent choice for designers looking to optimize their power management systems.