EN
  • EN
  • DE

MCH6336-P-TL-E

Part No MCH6336-P-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 5A MCPH6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 6-MCPH
Dimension 6-SMD, Flat Leads
Win Source Part Number 208173-MCH6336-P-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6336-P-TL-E CAD Model

Description

ON Semiconductor MCH6336-P-TL-E Dual P-Channel MOSFET

The ON Semiconductor MCH6336-P-TL-E is a high-performance, dual P-Channel MOSFET designed to deliver efficient power management and switching capabilities in a compact package. This semiconductor device is engineered for applications that require low on-resistance, high-speed switching, and minimal power loss. With its advanced technology, the MCH6336-P-TL-E is ideal for a wide range of electronic circuits, including power management in portable devices, load switch circuits, and battery protection solutions.

The MCH6336-P-TL-E features two P-Channel MOSFETs in a single TSMT6 package, allowing for space-saving designs in densely packed PCBs. Each MOSFET boasts a drain-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -6A, providing robust performance for various applications. The low threshold voltage ensures that the device can be driven at lower gate voltages, making it compatible with low-voltage logic signals and reducing power consumption in the application.

With a low on-resistance (R<sub>DS(on)) of just 28mΩ at V<sub>GS = -4.5V, the MCH6336-P-TL-E ensures high efficiency and minimal voltage drop across the MOSFET, which is critical for maintaining battery life in portable devices. The device also offers fast switching speeds, which is advantageous for high-frequency applications and helps to reduce switching losses.

ON Semiconductor's attention to reliability is evident in the MCH6336-P-TL-E, which includes built-in protection features such as high peak current capability and thermal shutdown. These features safeguard the device and the application from potential damage due to overcurrent or excessive heat.

The MCH6336-P-TL-E is RoHS compliant and halogen-free, reflecting ON Semiconductor's commitment to environmental responsibility. Its compact form factor and high-performance characteristics make it a versatile choice for designers looking to optimize their power management solutions without compromising on space or efficiency.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7688 $60.3008
38+ $3.0919 $117.4922
58+ $2.9961 $173.7738
80+ $2.8991 $231.9280
104+ $2.8020 $291.4080
138+ $2.5121 $346.6698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess