EN
  • EN
  • DE

MCH6341-TL-W

Part No MCH6341-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH Si 30V 5A 6-Pin MCPH T/R / MOSFET P-CH 30V 5A MCPH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Channel Type Type P
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Vgs(th) (Maximum) @ Id 2.6V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 10nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 430pF @ 10V
Vgs (Maximum) ±20V
Rds On (Maximum) @ Id, Vgs 59 mOhm @ 3A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package 6-MCPH
Package 6-SMD, Flat Leads
Win Source Part Number 788221-MCH6341-TL-W
Popularity Medium
Supply and Demand Status Limited
Family Name MCH6341
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MCH6341-TL-W CAD Model

Description

ON Semiconductor MCH6341-TL-W - Power MOSFET

The MCH6341-TL-W is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading force in energy-efficient innovations. This MOSFET is designed to meet the stringent requirements of modern electronic applications, offering a compact, reliable, and efficient solution for power management tasks.

Key Features

  • Low On-Resistance: The device features a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the MCH6341-TL-W is ideal for high-speed applications, ensuring minimal power waste during state transitions.
  • Voltage Rating: This MOSFET is designed to handle continuous drain currents with a voltage rating that supports a broad range of applications.
  • Power Dissipation: It comes with an excellent power dissipation capacity, which contributes to its reliability and longevity under various operating conditions.
  • Low Threshold Voltage: The device operates with a low gate threshold voltage, making it suitable for low-voltage drive applications.

Applications

The MCH6341-TL-W Power MOSFET is versatile and can be used in a wide array of applications. These include:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Switching regulators
  • Load switches
  • Power management for portable devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MCH6341-TL-W is manufactured with the highest quality standards and has been rigorously tested to ensure performance and reliability. It is designed to provide a long operational life, even in the most demanding conditions, making it a trusted choice for engineers and designers looking for a robust power management solution.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess