EN
  • EN
  • DE

MCH6415-TL-E

Part No MCH6415-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 1.8V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 225403-MCH6415-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6415-TL-E CAD Model

Description

ON Semiconductor MCH6415-TL-E MOSFET

The MCH6415-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET designed to deliver efficient power management and conversion in a variety of applications. This power MOSFET is a versatile component suitable for a wide range of electronic devices, emphasizing energy efficiency and reliability.

The MCH6415-TL-E features a compact SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it offers a robust thermal performance and a low on-resistance, which ensures minimal power loss during operation. This makes the MCH6415-TL-E an excellent choice for portable and battery-powered devices where energy conservation is critical.

With a drain-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -6A, the MCH6415-TL-E is capable of handling moderate power loads while maintaining a high level of efficiency. The device also features a low gate threshold voltage (V<sub>GS(th)), which allows for easy drive and control, making it compatible with low-voltage logic circuits.

The MCH6415-TL-E is also characterized by its fast switching speed, which is essential for applications requiring high-frequency operation, such as switch-mode power supplies and DC-DC converters. The fast switching helps to reduce switching losses and improves the overall efficiency of the power conversion process.

For protection and reliability, the MCH6415-TL-E incorporates built-in features such as a gate-source voltage (V<sub>GS) protection that prevents over-voltage conditions, which could otherwise damage the device. This MOSFET is also designed to withstand electrostatic discharge (ESD) events, ensuring a longer operational lifespan even in environments prone to static electricity.

Overall, the MCH6415-TL-E MOSFET from ON Semiconductor is an excellent choice for designers looking for a high-efficiency, reliable, and compact P-Channel MOSFET. Whether it's for power management in consumer electronics, industrial control systems, or portable devices, this MOSFET provides the performance and durability needed for demanding applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess