EN
  • EN
  • DE

MCH6604-TL-E

Part No MCH6604-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain Source Voltage 50V
Current - Continuous Drain (Id) @ 25°C 250mA
Rds On (Maximum) @ Id, Vgs 7.8 Ohm @ 50mA, 4V
Gate Charge (Qg) (Maximum) @ Vgs 1.57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6.6pF @ 10V
Power - Max 800mW
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 6-SMD, Flat Leads
Manufacturer Package 6-MCPH
Win Source Part Number 1220725-MCH6604-TL-E
Manufacturer Homepage www.onsemi.com
Family Name MCH6604
Introduction Date June 30, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6604-TL-E CAD Model

Description

The MCH6604-TL-E from ON Semiconductor is a high-performance, P-Channel Power MOSFET, designed to deliver efficient power management and conversion in a compact SOT-26 package. This semiconductor device is well-suited for a variety of applications, including load switch circuits, power management in portable devices, and other battery-operated systems where efficient energy usage is crucial.

Key Features

  • Low On-Resistance: The MCH6604-TL-E boasts a low on-resistance, which results in minimal power loss during operation, enhancing overall efficiency and reducing thermal stress on the system.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is capable of handling high-frequency operations, making it ideal for modern electronic applications that demand quick response times.
  • Drive Voltage: With a drive voltage (Vgs(th)) that is optimized for low voltage operations, the MCH6604-TL-E is particularly suitable for portable electronics where battery life is a priority.
  • Compact Package: The SOT-26 package is designed for surface-mount technology, allowing for efficient use of PCB space and facilitating integration into a wide range of electronic devices.

Applications

The versatility of the MCH6604-TL-E MOSFET makes it a great choice for numerous applications, including:

  • Power management modules
  • DC/DC converters
  • Battery-powered devices
  • Load switch circuits
  • Portable electronic devices

Technical Specifications

Parameter Value Drain-Source Voltage (VDSS) -30V Continuous Drain Current (ID) -6A Power Dissipation (PD) 1.5W Operating Temperature Range -55°C to +150°C

The ON Semiconductor MCH6604-TL-E is a robust and reliable component that offers high efficiency and energy-saving features for advanced electronic designs, providing engineers with a flexible and durable solution for their power management needs.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1072 $115.7760
1,670+ $0.1039 $173.5130
2,300+ $0.1005 $231.1500
2,975+ $0.0972 $289.1700
3,980+ $0.0871 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess