EN
  • EN
  • DE

MCR12DCMT4

Part No MCR12DCMT4
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 600V DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Gate Trigger (Igt) (Maximum) 20mA
Voltage - On State (Vtm) (Maximum) 1.9V
Current - On State (It (AV)) (Maximum) 7.8A
Current - On State (It (RMS)) (Maximum) 12A
Current - Hold (Ih) (Maximum) 40mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A at 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number MCR12
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221265-MCR12DCMT4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCR12DCMT4 CAD Model

Description

Introducing the MCR12DCMT4 Silicon Controlled Rectifier from ON Semiconductor

The MCR12DCMT4 is a state-of-the-art Silicon Controlled Rectifier (SCR) designed and manufactured by the renowned semiconductor company, ON Semiconductor. This robust electronic component is engineered to provide efficient and reliable performance in a variety of applications, including motor control, industrial power switching, and phase control operations.

Key Features of the MCR12DCMT4

  • High Surge Capability: The MCR12DCMT4 is designed to withstand high surge currents, making it ideal for applications that require a high degree of reliability under stressful conditions.
  • Gate Sensitivity: With its highly sensitive gate, the MCR12DCMT4 can be triggered with low gate currents, offering precise control over the switching actions.
  • Blocking Voltage: This SCR can handle a blocking voltage up to 600V, providing a wide margin for safety and design flexibility in high voltage circuits.
  • On-State RMS Current: It is capable of handling an on-state RMS current of 12A, ensuring it can manage significant power levels in various applications.
  • Thermal Performance: The device features superior thermal performance thanks to its optimized design, which allows for efficient heat dissipation and stable operation over a wide temperature range.

Applications

The versatility of the MCR12DCMT4 makes it suitable for an array of applications, including:

  • Motor control circuits
  • Industrial power tools
  • Lighting control systems
  • Capacitive discharge ignition systems
  • Overvoltage crowbar protection

Quality and Reliability

ON Semiconductor is a name synonymous with quality and dependability, and the MCR12DCMT4 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for the end-user. The device is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Whether you're designing a new power control system or upgrading an existing one, the MCR12DCMT4 from ON Semiconductor offers the performance, durability, and reliability that your project requires. With its powerful features and flexible applications, it stands out as a top choice for engineers and designers looking to harness the power of silicon-controlled rectification technology.

You May Also Be Interested in

ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9106 $50.8378
32+ $3.2087 $102.6784
49+ $3.1084 $152.3116
67+ $3.0082 $201.5494
86+ $2.9079 $250.0794
116+ $2.6071 $302.4236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess