EN
  • EN
  • DE

MCR12LD

Part No MCR12LD
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 12A 400V TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 8mA
Voltage - On State (Vtm) (Max) 2.2V
Current - On State (It (AV)) (Max) 7.6A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 20mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 130543-MCR12LD
Ultra Librarian 3D Model Ultra Librarian MCR12LD CAD Model

Description

Introducing the MCR12LD Thyristor from ON Semiconductor

The MCR12LD is a robust silicon-controlled rectifier (SCR) designed and manufactured by the industry-leading semiconductor company, ON Semiconductor. This device is engineered to provide exceptional performance in applications requiring high bidirectional blocking voltage capability and high thermal cycling performance. The MCR12LD is well-suited for a broad range of applications, including motor control, industrial power switching, and phase control operations in consumer and industrial markets.

Key Features

  • High Blocking Voltage: The MCR12LD offers a high blocking voltage of up to 600V, making it capable of handling high power applications with ease.
  • High Surge Capability: This SCR can withstand surge currents, ensuring reliability and robustness in applications where current spikes are common.
  • Low On-State Voltage: It provides low on-state voltage drop which results in higher efficiency and reduced thermal stress on the system.
  • Gate Triggering: The device features sensitive gate triggering, which makes it easy to switch on and off with low power gate signals.
  • TO-220 Package: The MCR12LD comes in a TO-220 package, known for its good thermal and electrical characteristics, and is widely used for medium power applications.

Applications

The versatility of the MCR12LD SCR makes it an ideal choice for a variety of applications, including:

  • Motor control circuits
  • Industrial power tools
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Lighting controls
  • Solid-state relays

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the MCR12LD is no exception. It is designed to meet stringent standards, ensuring reliable performance in even the most demanding conditions. The device's high surge capability and thermal cycling performance make it a trustworthy component in your power control systems.

For engineers and designers looking for a reliable SCR with high voltage and surge capabilities, the MCR12LD from ON Semiconductor is an excellent choice that combines performance with durability.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1215 $61.2150
23+ $5.0231 $115.5313
36+ $4.8660 $175.1760
50+ $4.7089 $235.4450
64+ $4.5519 $291.3216
85+ $4.0806 $346.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess