EN
  • EN
  • DE

MCR12LM

Part No MCR12LM
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 10A 600V TO220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 8mA
Voltage - On State (Vtm) (Max) 2.2V
Current - On State (It (AV)) (Max) 7.6A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 20mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 134306-MCR12LM
Ultra Librarian 3D Model Ultra Librarian MCR12LM CAD Model

Description

Product Overview: MCR12LM - ON Semiconductor

The MCR12LM is a robust silicon controlled rectifier (SCR) manufactured by ON Semiconductor, designed for medium power usage in a wide range of applications. This SCR is a perfect choice for those seeking reliable performance in control systems, regulated power supplies, and motor controls, among other uses.

Key Features

  • Voltage Capacity: The MCR12LM is capable of handling up to 600 volts, making it suitable for various industrial applications.
  • Current Rating: With a current rating of 12 amperes, this SCR can efficiently manage medium power tasks.
  • Gate Sensitivity: It comes with a sensitive gate that ensures reliable triggering with low gate currents.
  • Thermal Performance: The device's excellent thermal properties ensure stability and longevity even under high temperature operating conditions.
  • Package: Housed in a TO-220AB package, the MCR12LM offers a compact solution with easy mounting capabilities.

Applications

The MCR12LM is versatile in its applications, including but not limited to:

  • Lighting control systems
  • Motor speed controls
  • Overcurrent protection
  • Battery chargers
  • Capacitive discharge ignitions
  • Voltage regulation circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The MCR12LM SCR is no exception, meeting stringent standards to ensure optimal performance and durability. Its robust design allows for a long operational life, making it a reliable component for both commercial and industrial electronic systems.

Environmental Compliance

Adhering to the global environmental standards, the MCR12LM from ON Semiconductor is lead-free and RoHS compliant, minimizing the environmental impact and ensuring safety for end-users.

Conclusion

Whether it's for industrial motor drives, solid-state relays, or controlled rectifier bridges, the MCR12LM SCR from ON Semiconductor offers a combination of performance, reliability, and environmental consideration. Its features make it a go-to choice for engineers and designers looking for a dependable medium-power SCR solution.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8136 $64.0680
11+ $10.5140 $115.6540
18+ $10.1848 $183.3264
24+ $9.8568 $236.5632
31+ $9.5288 $295.3928
41+ $8.5424 $350.2384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess