EN
  • EN
  • DE

MCR72-4

Part No MCR72-4
Manufacturer ON Semiconductor
Catalog SCRs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer ON Semiconductor
Win Source Part Number 317914-MCR72-4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCR72-4 CAD Model

Description

The MCR72-4 is a robust silicon controlled rectifier (SCR) manufactured by ON Semiconductor, designed for use in a wide range of applications requiring high surge capability, phase control, and voltage regulation. This SCR is a versatile component that is widely used in industrial, automotive, and consumer markets for its reliability and performance.

Key Features

  • Voltage Capacity: The MCR72-4 is capable of withstanding voltages up to 400V, making it suitable for medium voltage applications.
  • Current Rating: With an average on-state current of 4A, this SCR can handle moderate power levels, ensuring stable operation in various circuits.
  • High Surge Capability: It offers excellent surge current handling capabilities, which is critical for applications that experience short bursts of high current.
  • Gate Trigger Current: A low gate trigger current (IGT) allows for easy triggering of the SCR, making it compatible with a variety of control circuits and gate drive signals.
  • Thermal Characteristics: The device is designed with optimal thermal characteristics to ensure reliable performance even under high temperature conditions.
  • Package: Available in a TO-220 package, the MCR72-4 provides a compact solution with good heat dissipation properties.

Applications

The MCR72-4 is suitable for a range of applications such as:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Lighting control systems
  • Power supplies
  • And other controlled rectifier applications

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MCR72-4 is no exception. It is manufactured to meet high standards, ensuring stable and reliable performance in a variety of conditions. Whether for hobby projects or industrial systems, the MCR72-4 SCR from ON Semiconductor is an excellent choice for designers looking for a dependable thyristor with a proven track record.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess