EN
  • EN
  • DE

MCR8DSMT4

Part No MCR8DSMT4
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 600V DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.8V
Current - On State (It (AV)) (Maximum) 5.1A
Current - On State (It (RMS)) (Maximum) 8A
Current - Hold (Ih) (Maximum) 6mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 90A at 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number MCR8
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1221310-MCR8DSMT4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCR8DSMT4 CAD Model

Description

The ON Semiconductor MCR8DSMT4 is a robust silicon-controlled rectifier (SCR) designed for medium power switching and phase control applications. This SCR is a member of the sensitive gate family, which allows for direct interfacing to microcontrollers and other logic-level devices. The MCR8DSMT4 is well-suited for a wide range of applications that require high voltage handling capability and high surge current endurance.

Key Features:

  • Voltage Capacity: The device is capable of blocking voltages up to 600 V, making it suitable for various AC applications where voltage spikes are common.
  • Current Rating: With an average on-state current (IT(AV)) of 8 A, the MCR8DSMT4 can handle significant power levels, which is ideal for controlling electric motors, heaters, and other resistive loads.
  • Sensitive Gate Trigger: It features a highly sensitive gate with a low triggering current of 200 µA, which allows for easy triggering by digital circuits without the need for additional interface components.
  • Surge Capability: The device boasts a non-repetitive surge peak on-state current (ITSM) of 80 A, providing ample protection against short-term overcurrent events.
  • Thermal Performance: The SCR's TO-252 D-Pak package enhances thermal performance and reduces the PCB space required, making it a compact and efficient choice for high-density power applications.
  • Circuit Flexibility: It can be used in applications requiring device triggering from logic-level inputs, such as microcontrollers, which offers flexibility in circuit design.

Applications:

The MCR8DSMT4 SCR is versatile and can be implemented in a variety of applications, including:

  • Motor control for industrial machines
  • Lighting dimmers for both residential and commercial settings
  • Power supplies for controlled rectification
  • Overvoltage crowbar protection circuits
  • Capacitive discharge ignition systems
  • Speed control circuits for power tools and appliances

In conclusion, the ON Semiconductor MCR8DSMT4 is a highly reliable SCR that offers excellent performance for a wide range of power control applications. Its sensitive gate design, high surge capability, and compact packaging make it an ideal choice for designers looking for a versatile and efficient power control solution.

You May Also Be Interested in

Renesas Electronics America
Lowest to $3.2617
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 700V 0.5A
Lowest to $5.3721
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.5634
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Others
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 800V 0.3A
Lowest to $36.0822
Central Semiconductor Corp
SCR SENS 400V 0.25A SOT23
Lowest to $0.4090

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9190 $50.5450
135+ $0.7541 $101.8035
210+ $0.7305 $153.4050
285+ $0.7070 $201.4950
370+ $0.6834 $252.8580
490+ $0.6127 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess