EN
  • EN
  • DE

CR03AM-16-A

Part No CR03AM-16-A
Manufacturer Renesas Electronics America
Catalog SCRs - Single
Description TRIAC 800V 0.3A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube/Rail
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 100μA
Voltage - On State (Vtm) (Max) 1.8V
Current - On State (It (AV)) (Max) 300mA
Current - On State (It (RMS)) (Max) 470mA
Current - Hold (Ih) (Max) 3mA
Current - Off State (Max) 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 202794-CR03AM-16-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR03AM-16-A CAD Model

Description

CR03AM-16-A

The CR03AM-16-A is a cutting-edge ceramic resonator designed for optimal frequency control with a compact footprint. This resonator with integrated load capacitors delivers stable performance suitable for a variety of modern electronics.

Features and Benefits:

  • Superior Frequency Stability: Supports high reliability in signal generation.
  • Space-Saving Design: Maximizes board area efficiency with its small size and integrated capacitors.
  • Cost Efficiency: Provides an economical choice without sacrificing quality or performance.

Applications:

  • Smart Home Devices
  • Wearable Technology
  • Automotive Electronics

The CR03AM-16-A is the ideal resonator for projects that demand precision and economy in a minimalistic form factor.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.6145
Renesas Electronics America
Lowest to $0.6537
Mitsumi
Need more? Email Us
Renesas Electronics America
TRIAC 800V 0.3A
Lowest to $36.0822
Littelfuse Inc.
65 / 70 Amp Standard SCRs
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Central Semiconductor Corp
SCR SENS 400V 0.25A SOT23
Lowest to $0.4090

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0822 $72.1644
4+ $29.6061 $118.4244
7+ $28.6810 $200.7670
9+ $27.7558 $249.8022
11+ $26.8307 $295.1377
15+ $24.0552 $360.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess