ON Semiconductor MCW79L05AC Voltage Regulator
The ON Semiconductor MCW79L05AC is a highly reliable linear voltage regulator designed for a wide array of electronic applications. This voltage regulator is part of the MC79xx series, which is renowned for providing negative fixed linear voltage regulation with a high level of efficiency and accuracy. The MCW79L05AC specifically outputs a fixed voltage of -5V, making it an ideal component for circuits that require a stable negative voltage reference.
The device is housed in a compact TO-92 package, which is favored for its small footprint and ease of integration into various circuit designs. It can deliver up to 100mA of output current, which is suitable for low power applications such as small electronic devices, instrumentation, and control systems. The MCW79L05AC also boasts a low dropout voltage, ensuring that it maintains a consistent output even when the input voltage is close to the output voltage.
One of the key features of the MCW79L05AC is its thermal overload protection, which safeguards the device and the overall circuit from damage due to excessive heat. Additionally, the regulator includes short-circuit protection, which prevents damage from output short circuits, enhancing the longevity and reliability of the component. The built-in safe area protection further contributes to the device's robustness by limiting the internal power dissipation, preventing the regulator from operating in conditions that could lead to its failure.
The MCW79L05AC operates over a wide range of input voltages, from -10V to -35V, providing designers with flexibility in choosing power supplies. Its 0°C to +125°C operating temperature range ensures that the device can perform reliably in various environmental conditions. The regulator's no-load input current is typically low, which contributes to the overall energy efficiency of the application it's used in.
Overall, the ON Semiconductor MCW79L05AC is a versatile and reliable choice for designers looking for a negative voltage regulator that offers protection features, consistent performance, and ease of use. Whether it's being used in consumer electronics, industrial control systems, or other sensitive applications, this voltage regulator is engineered to deliver a stable power supply.