EN
  • EN
  • DE

MGB15N35CLT4G

Part No MGB15N35CLT4G
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TO-263
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 754842-MGB15N35CLT4G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MGB15N35CLT4G CAD Model

Description

ON Semiconductor MGB15N35CLT4G - N-Channel Power MOSFET

The MGB15N35CLT4G from ON Semiconductor is a high-performance N-Channel Power MOSFET designed to meet a wide range of applications requiring efficient power management and reliability. This device is a testament to ON Semiconductor's commitment to providing industry-leading solutions that cater to the evolving needs of modern electronics.

Key Features:

  • High Current Capability: With a continuous drain current of 15A, the MGB15N35CLT4G is capable of handling high current applications, making it suitable for power supply and converter circuits.
  • Low On-Resistance: The low RDS(on) of 0.160 Ohm at VGS = 10V ensures minimal power loss and heat generation, leading to higher efficiency in operation.
  • High Voltage Rating: This MOSFET is rated for a drain-source voltage (VDSS) of 350V, providing a generous margin for applications with high voltage requirements.
  • Fast Switching Speed: The device is characterized by fast switching performance, which is crucial for reducing switching losses and improving the efficiency of power conversion systems.
  • Enhanced Device Protection: It features an integrated ESD diode that protects the gate-source from electrostatic discharges, ensuring the longevity and reliability of the MOSFET.

Applications:

The MGB15N35CLT4G is ideal for a variety of applications, including:

  • DC/DC converters
  • Power supplies for servers, telecom, and networking equipment
  • Motor drives and inverters
  • Power management in consumer electronics
  • LED lighting solutions

Package and Quality:

This MOSFET comes in a D2PAK (TO-263) surface-mount package, which is known for its robust design and excellent thermal performance. The MGB15N35CLT4G is also compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's commitment to environmental sustainability. Customers can trust ON Semiconductor for high-quality components that meet rigorous industry standards for performance and reliability.

Whether you are designing power systems for industrial use or integrating power management into sophisticated consumer electronics, the MGB15N35CLT4G from ON Semiconductor offers the performance, efficiency, and reliability needed to power your innovations.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess