EN
  • EN
  • DE

MGW12N120D

Part No MGW12N120D
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description TRANS IGBT CHIP N-CH 1.2KV 20A / IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 109 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 927007-MGW12N120D
Ultra Librarian 3D Model Ultra Librarian MGW12N120D CAD Model

Description

ON Semiconductor MGW12N120D IGBT Overview

The MGW12N120D is a high-performance insulated-gate bipolar transistor (IGBT) developed by ON Semiconductor, designed to cater to a wide range of power electronics applications. This IGBT combines the simple gate-drive characteristics of the MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors, making it an ideal choice for high-efficiency and fast-switching applications.

Key Features

  • High Current Capability: The MGW12N120D is capable of handling continuous collector currents up to 24A, making it suitable for applications requiring high power density.
  • Low Saturation Voltage: With a collector-emitter saturation voltage (Vce(sat)) of typically 2.3V, this IGBT ensures efficient operation, particularly in low-frequency applications where conduction losses are critical.
  • High Input Impedance: The device features a high input impedance, which minimizes gate drive power requirements and simplifies the gate drive circuitry.
  • Fast Switching Speed: The MGW12N120D is designed for fast switching, with a typical turn-off time (tf) of 150ns, which is beneficial for reducing switching losses in high-frequency applications.
  • Co-Packaged Free-Wheeling Diode: It comes with an integrated fast recovery diode, which provides efficient freewheeling functionality and further simplifies circuit design.

Applications

The MGW12N120D is versatile and can be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) Circuits
  • Induction Heating
  • Switched Mode Power Supplies (SMPS)
  • Welding Equipment

Reliability and Performance

ON Semiconductor's MGW12N120D is designed with robustness in mind, featuring a maximum operating junction temperature of 150°C. This ensures reliable operation even under extreme conditions. The IGBT's TO-247 package is widely accepted in the industry and provides excellent thermal management capabilities, further enhancing the device's reliability.

The MGW12N120D from ON Semiconductor offers an optimal solution for designers seeking to improve the efficiency and performance of their power electronic systems. With its superior switching performance, high current capability, and integrated diode, this IGBT is poised to deliver exceptional results in a wide array of high-power applications.

You May Also Be Interested in

IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess