The MHVIC1905R2 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leader in energy-efficient innovations. This high-performance IGBT is designed for a variety of applications that demand high efficiency, reliability, and thermal performance. It is particularly well-suited for use in motor control, power supply, and inverter applications.
Key Features
- High Efficiency: The MHVIC1905R2 boasts low conduction and switching losses, which contribute to its overall high efficiency, making it an ideal choice for energy-sensitive designs.
- Robust Design: This IGBT is constructed to handle high current and voltage levels, ensuring durability and reliability in demanding conditions.
- High-Speed Switching: With its capability for high-speed switching, the MHVIC1905R2 improves the performance of power conversion systems and allows for more compact and lighter designs.
- Co-Packaged Diode: The device includes a co-packaged free-wheeling diode, which provides protection against reverse voltage and reduces component count in circuit designs.
Technical Specifications
- Collector-Emitter Voltage (VCE): 1900 V
- Collector Current (IC): 5 A
- Operating Temperature Range: -55°C to +150°C
- Package: R2
The MHVIC1905R2 from ON Semiconductor is designed with advanced technology that ensures minimal power loss and heat generation, leading to increased system efficiency and reliability. Its robust construction and high current handling capability make it a go-to component for engineers looking to optimize their high-power electronic systems.
Applications
Due to its versatile nature, the MHVIC1905R2 is suitable for a wide range of applications, including:
- Renewable Energy Systems
- Uninterruptible Power Supplies (UPS)
- Industrial Motor Drives
- Power Factor Correction Circuits
- Inductive Heating Systems
ON Semiconductor's commitment to innovation is embodied in the MHVIC1905R2, providing engineers with a reliable and efficient solution for their high-voltage, high-current applications.