EN
  • EN
  • DE

FXPS7115DI4T1

Part No FXPS7115DI4T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description 40-115 KPA BAP DIG I2C / Pressure Sensor 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa) Absolute 32 b 16-QFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Last Time Buy
Pressure Type Absolute
Operating Pressure 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa)
Output Type I2C
Output 32 b
Accuracy ±0.25PSI (±1.75kPa)
Voltage - Supply 3.1V ~ 5.25V
Port Style No Port
Termination Style SMD (SMT) Tab
Maximum Pressure 21.76PSI (150kPa)
Temperature Range - Operating -40°C ~ 130°C
Case / Package 16-QFN Exposed Pad
Supplier Device Package 16-HQFN (4x4)
Base Product Number FXPS71
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 568-FXPS7115DI4T1TR,935361523564
Standard Package 2,000
Win Source Part Number 1336565-FXPS7115DI4T1
Ultra Librarian 3D Model Ultra Librarian FXPS7115DI4T1 CAD Model

Description

The NXP FXPS7115DI4T1 represents a cutting-edge pressure sensor designed for a wide range of applications, from automotive systems to industrial controls. This high-precision sensor is part of NXP's exceptional line of sensing products that combine reliability with performance to meet the rigorous demands of modern technology.

Key Features

  • Pressure Range: The sensor is capable of measuring pressures from 15 PSI up to 115 PSI, making it suitable for a variety of medium to high-pressure applications.
  • Temperature Compensation: It comes with an integrated temperature compensation feature that ensures accurate readings over a broad temperature range, enhancing its versatility in different operating environments.
  • High Accuracy: With its advanced sensor technology, the FXPS7115DI4T1 offers high accuracy and linearity, which is essential for critical applications where precise measurements are necessary.
  • Durable Design: The sensor's robust construction ensures it can withstand harsh conditions, including exposure to chemicals and vibration, making it a reliable choice for industrial and automotive applications.
  • Output Signal: It provides a calibrated and temperature-compensated analog output signal that can be easily integrated into various electronic systems.
  • Small Footprint: The compact design of the FXPS7115DI4T1 allows for easy integration into space-constrained applications without sacrificing performance.

Applications

The NXP FXPS7115DI4T1 is suitable for a broad range of applications, including but not limited to:

  • Automotive engine systems
  • Brake systems
  • Industrial automation
  • Pneumatic controls
  • Hydraulic systems

Quality and Support

NXP is known for its commitment to quality and the FXPS7115DI4T1 is no exception. It is manufactured under strict quality control processes to ensure it meets the highest standards. Additionally, NXP provides comprehensive technical support for its products, ensuring that customers can integrate the sensor into their designs with confidence and receive assistance when needed.

You May Also Be Interested in

Honeywell
SENSOR PRES 60PSI GAUG 5V SIP / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.08" (1.92mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 1PSI DIFF 3.3V SMT / Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Side Port
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.2 V ~ 4.7 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUGE 3.3 V SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 400 MILLIBAR GAUGE / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.8mm) Tube, Dual 0.33 V ~ 2.97 V 4-SIP, Dual Ports, Same Side
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess