EN
  • EN
  • DE

MICROFJ-60035-TSV-TR

Part No MICROFJ-60035-TSV-TR
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 420NM 36WBGA / Photodiode 420nm 250ps 36-WBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr onsemi
Series J-SERIES SIPM
Package Tape & Reel
Product Status Active
Wavelength 420nm
Color - Enhanced -
Spectral Range 200nm ~ 900nm
Diode Type Avalanche
Responsivity @ nm -
Response Time 250ps
Voltage - DC Reverse (Vr) (Max) 24.7 V
Current - Dark (Typ) 7.5µA
Active Area 36.85mm²
Viewing Angle -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-WBGA
Base Product Number MICROFJ
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1353291-MICROFJ-60035-TSV-TR
Ultra Librarian 3D Model Ultra Librarian MICROFJ-60035-TSV-TR CAD Model

Description

The MICROFJ-60035-TSV-TR is a cutting-edge semiconductor device from the reputable manufacturer ON Semiconductor. This product is designed to meet the rigorous demands of modern electronic applications, providing reliable performance and efficiency. It stands out in the market for its compact design, energy-saving features, and robust functionality.

Key Features

  • High Efficiency: The MICROFJ-60035-TSV-TR is engineered for high-efficiency operation, minimizing power loss and ensuring optimal performance in a variety of circuits.
  • Durable Construction: Built with high-quality materials, this product offers superior durability, capable of withstanding challenging conditions and extending the lifespan of the device it is used in.
  • Compact Footprint: The device's small form factor makes it ideal for use in space-constrained applications, allowing for more flexible design options.
  • Low Power Consumption: This product is designed for low power consumption, making it an excellent choice for battery-powered devices and applications where energy efficiency is critical.
  • Advanced Packaging: The MICROFJ-60035-TSV-TR utilizes Through-Silicon Via (TSV) technology, which allows for a more efficient connection between the semiconductor die and the package. This leads to improved electrical performance and reduced package size.

Applications

The versatility of the MICROFJ-60035-TSV-TR enables its use across a wide range of applications. It is particularly well-suited for:

  • Power management solutions
  • Portable and wearable technology
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Medical devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MICROFJ-60035-TSV-TR is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust this product to deliver consistent results in the most demanding environments.

Environmental Impact

ON Semiconductor is dedicated to environmental stewardship. The MICROFJ-60035-TSV-TR is manufactured with eco-friendly practices, ensuring that it not only meets current regulations but also contributes to a sustainable future.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $4.5960
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Vishay
Silicon PN Photodiode
Lowest to $5.8057
Vishay
SENSOR PHOTODIODE 940NM SMD / Silicon PIN Photodiode, RoHS Compliant
Lowest to $0.4624
Vishay
SENSOR PHOTODIODE 540NM SMD / Ambient Light Sensor
Lowest to $0.5473
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6434 $85.2868
3+ $34.9895 $104.9685
5+ $33.8961 $169.4805
7+ $32.8026 $229.6182
8+ $31.7092 $253.6736
11+ $28.4290 $312.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,423 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess