EN
  • EN
  • DE

TEMD6010FX01

Part No TEMD6010FX01
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 540NM SMD / Ambient Light Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Semiconductor Opto Division
Packaging Reel
Wavelength 540nm
Spectral Range 430nm ~ 610nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Maximum) 16V
Current - Dark (Typ) 2nA
Active Area 0.27mm2
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806462-TEMD6010FX01
Ultra Librarian 3D Model Ultra Librarian TEMD6010FX01 CAD Model

Description

The TEMD6010FX01 is a PIN diode.

  • Maximum Reverse Voltage: 16V
  • Dark Current: 2nA
  • Viewing Angle: 120°
  • Spectral Range: 430nm to 610nm
  • Response Time: Not Specified
  • Active Area: 0.27mm2
  • Packaging: Reel
  • Manufacturer Pack Quantity: 3,000
  • Operating Temperature Range: -40°C to 100°C
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 560NM 2SMD
Lowest to $0.9213
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
OSRAM Opto Semiconductors Inc.
PHOTODIODE PIN 900NM W/FLTR 5MM
Lowest to $0.9428
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097
LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
Vishay
PHOTODIODE PIN HIGH SPEED 5MM
Lowest to $1.0840
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $4.5960

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6021 $51.1785
205+ $0.4940 $101.2700
315+ $0.4786 $150.7590
435+ $0.4632 $201.4920
560+ $0.4477 $250.7120
750+ $0.4014 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess