EN
  • EN
  • DE

MJ15001

Part No MJ15001
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 140V 15A TO-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 140 V 15 A 2MHz 200 W Through Hole TO-204 (TO-3)
Manufacturer ON Semiconductor
Package Tray
Part Status Obsolete
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-204AA, TO-3
Case / Package TO-204 (TO-3)
Family Name MJ150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884878-MJ15001
Ultra Librarian 3D Model Ultra Librarian MJ15001 CAD Model

Description

The MJ15001 from ON Semiconductor is a high-power, silicon NPN transistor designed for high-performance audio and power switching applications. This robust transistor is a popular choice among professionals for its reliability and efficiency in handling high current and voltage operations.

Key Features:

  • Voltage & Current: It is capable of withstanding a collector-emitter voltage of up to 140V, and collector currents up to 20A, making it suitable for a wide range of demanding applications.
  • Power Dissipation: With a power dissipation of 250W, the MJ15001 can handle significant amounts of power, which is essential for high-power audio amplifiers and power regulation circuits.
  • High Frequency Performance: It operates at a transition frequency of 4MHz, providing a good balance between speed and power handling, suitable for audio applications.
  • Thermal Resistance: The device has a thermal resistance junction-to-case of 0.833°C/W, ensuring that it can maintain stability and performance under thermal stress.
  • Complementary PNP Type: The MJ15001 can be paired with its complementary PNP type, the MJ15002, for use in push-pull and other balanced amplifier designs.

Applications:

The MJ15001 is ideal for a variety of applications, including:

  • High-fidelity audio amplifiers
  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Power inverters

Quality and Reliability:

ON Semiconductor is known for their commitment to quality, and the MJ15001 is no exception. It is built to meet or exceed the requirements of the most demanding audio and power applications. The device is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Package:

The transistor is housed in a robust TO-3 package, which is known for its high thermal efficiency and durability. The metal case provides excellent heat dissipation and shielding, further enhancing the performance and longevity of the device.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0045 $50.2250
110+ $0.9397 $103.3670
170+ $0.9073 $154.2410
240+ $0.8425 $202.2000
310+ $0.8101 $251.1310
390+ $0.7777 $303.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess