EN
  • EN
  • DE

MJB45H11T4G

Part No MJB45H11T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 10A D2PAK-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1V @ 400mA, 8A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 40 @ 4A, 1V
Maximum Power Dissipation 2W
Frequency - Transition 40MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 003586-MJB45H11T4G
Ultra Librarian 3D Model Ultra Librarian MJB45H11T4G CAD Model

Description

The ON Semiconductor MJB45H11T4G is a high-performance power transistor designed to cater to a wide range of applications requiring efficient power regulation and switching. This robust bipolar junction transistor (BJT) is part of ON Semiconductor's acclaimed portfolio of power management solutions, recognized for their reliability and innovation. The MJB45H11T4G is specifically engineered to meet the stringent requirements of high-speed switching applications.

Key Features

  • High Current Capacity: Capable of handling continuous collector currents up to 10A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 80V, it can withstand significant voltage without performance degradation.
  • Low Saturation Voltage: The device exhibits low VCE(sat) which translates to reduced power dissipation and improved efficiency.
  • Fast Switching Speed: Its swift response to switching signals makes it an ideal choice for frequency converters and power amplifiers.
  • Temperature Performance: Operates effectively over a wide range of temperatures, maintaining stability and reliability.

Applications

The MJB45H11T4G is versatile in its applications, including but not limited to:

  • Power Supply Regulators
  • DC-DC Converters
  • Motor Controllers
  • Audio Amplifiers
  • Switching Circuits

Quality and Reliability

ON Semiconductor ensures that the MJB45H11T4G transistor meets high-quality standards for performance and reliability. It undergoes rigorous testing and quality control measures, making it a reliable component for both commercial and industrial applications. With its Pb-free and RoHS compliant design, the MJB45H11T4G also aligns with environmental safety standards, making it a sustainable choice for modern electronic designs.

Technical Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 80V Collector Current (IC) 10A Power Dissipation (PD) 50W Operating Temperature Range (TJ) -55°C to +150°C

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8191 $53.2415
150+ $0.6721 $100.8150
235+ $0.6511 $153.0085
320+ $0.6301 $201.6320
415+ $0.6091 $252.7765
550+ $0.5461 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,655 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess